100µH @ 100kHz 2 Line Common Mode Choke Surface Mount 5.1 kOhms @ 10MHz 150mA DCR 1.5Ohm
100µH @ 100kHz 2 Line Common Mode Choke Surface Mount 5.1 kOhms @ 10MHz 150mA DCR 1.5Ohm
100µH @ 100kHz 2 Line Common Mode Choke Surface Mount 5.1 kOhms @ 10MHz 150mA DCR 1.5Ohm
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 535-ACMS-Q3225-101-TDKR-ND | 2450458 |
| Product Name | Common Mode Chokes | Common Mode Chokes |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | |
| Mounting Option | Surface Mount Technology | |
| Application | Common Mode Choke; RF Choke | Common Mode Choke |
| DCR | 1.5 ohms | |
| Rated DC Current | 150 milliamps | 150 milliamps |