Abracon, LLC Common Mode Chokes ALFT-04-9

Description
10mH @ 1kHz 2 Line Common Mode Choke Through Hole 3A DCR 40mOhm
Request a Quote Datasheet
Description
10mH @ 1kHz 2 Line Common Mode Choke Through Hole 3A DCR 40mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 535-12487-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
535-12487-ND
Common Mode Chokes 535-12487-ND
10mH @ 1kHz 2 Line Common Mode Choke Through Hole 3A DCR 40mOhm

10mH @ 1kHz 2 Line Common Mode Choke Through Hole 3A DCR 40mOhm

Buy Now Datasheet
Dual 10000uH 1kHz 3A Inductor and Choke - 839-ALFT-04-9 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 10000uH 1kHz 3A Inductor and Choke
839-ALFT-04-9
Dual 10000uH 1kHz 3A Inductor and Choke 839-ALFT-04-9
Common Mode Chokes Dual 10000uH 1kHz 3A 0.04Ohm DCR Thru-Hole Product overview: ALFT-04-9 from Abracon is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 10000uH, 1kHz, 3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, 10000uH, 1kHz, 3A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-ALFT-04-9 can be used for catalog matching and distributor lookup.

Common Mode Chokes Dual 10000uH 1kHz 3A 0.04Ohm DCR Thru-Hole Product overview: ALFT-04-9 from Abracon is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 10000uH, 1kHz, 3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, 10000uH, 1kHz, 3A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-ALFT-04-9 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 535-12487-ND 839-ALFT-04-9
Product Name Common Mode Chokes Dual 10000uH 1kHz 3A Inductor and Choke
Operating Temperature -25 to 85 C (-13 to 185 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
DCR 0.0400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-1R0M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
CMT8100 Series Common Mode Inductors - CMT-8118 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 7300 to ? microH
View Details
3 suppliers