EPCOS AG Common Mode Chokes - B82722J2202N001 B82722J2202N001

Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 912715-B82722J2202N0 01 Series: B82722 Operating Temperature Range: -40°C ~ 125°C Features: 2 Line Common Mode Choke Through Hole 2A DCR 130mOhm (Typ) Package: Vertical, 4 PC Pin Package: Tray Mounting: Through Hole Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 540 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 495-2746, B82722J2202N 1, B82722J2202N 1, B82722J2202N1
Request a Quote Datasheet
Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 912715-B82722J2202N0 01 Series: B82722 Operating Temperature Range: -40°C ~ 125°C Features: 2 Line Common Mode Choke Through Hole 2A DCR 130mOhm (Typ) Package: Vertical, 4 PC Pin Package: Tray Mounting: Through Hole Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 540 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 495-2746, B82722J2202N 1, B82722J2202N 1, B82722J2202N1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Common Mode Chokes - B82722J2202N001
912715-B82722J2202N001
Common Mode Chokes - B82722J2202N001 912715-B82722J2202N001
Manufacturer: EPCOS (TDK) Win Source Part Number: 912715-B82722J2202N0 01 Series: B82722 Operating Temperature Range: -40°C ~ 125°C Features: 2 Line Common Mode Choke Through Hole 2A DCR 130mOhm (Typ) Package: Vertical, 4 PC Pin Package: Tray Mounting: Through Hole Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 540 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 495-2746, B82722J2202N 1, B82722J2202N 1, B82722J2202N1

Manufacturer: EPCOS (TDK)
Win Source Part Number: 912715-B82722J2202N001
Series: B82722
Operating Temperature Range: -40°C ~ 125°C
Features: 2 Line Common Mode Choke Through Hole 2A DCR 130mOhm (Typ)
Package: Vertical, 4 PC Pin
Package: Tray
Mounting: Through Hole
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 540
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8548.90.0100
Other Part Number: 495-2746, B82722J2202N 1, B82722J2202N 1, B82722J2202N1

Buy Now Datasheet
Common Mode Chokes - 495-2746-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
495-2746-ND
Common Mode Chokes 495-2746-ND
2.2mH @ 10kHz 2 Line Common Mode Choke Through Hole 2A DCR 130mOhm (Typ)

2.2mH @ 10kHz 2 Line Common Mode Choke Through Hole 2A DCR 130mOhm (Typ)

Buy Now Datasheet
Common Mode Chokes Dual 2.2mH 10kHz 2A 130mOhm DCR Thru-Hole Box - 3410-B82722J2202N001 - Utmel Electronic Limited
Hong Kong, China
Common Mode Chokes Dual 2.2mH 10kHz 2A 130mOhm DCR Thru-Hole Box
3410-B82722J2202N001
Common Mode Chokes Dual 2.2mH 10kHz 2A 130mOhm DCR Thru-Hole Box 3410-B82722J2202N001
Common Mode Chokes Dual 2.2mH 10kHz 2A 130mOhm DCR Thru-Hole Box

Common Mode Chokes Dual 2.2mH 10kHz 2A 130mOhm DCR Thru-Hole Box

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors
Product Number 912715-B82722J2202N001 495-2746-ND 3410-B82722J2202N001
Product Name Common Mode Chokes - B82722J2202N001 Common Mode Chokes Common Mode Chokes Dual 2.2mH 10kHz 2A 130mOhm DCR Thru-Hole Box
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole Through Hole
Application RF Choke Common Mode Choke; RF Choke
DCR 0.1300 ohms 0.1300 ohms
Rated DC Current 2000 milliamps 2000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-1R2M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Fixed Inductors - FIT44-2-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Fixed Inductors - 1674-CL0402-2363JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details