EPCOS AG Common Mode Chokes B82720A2301N040

Description
12mH @ 10kHz 2 Line Common Mode Choke Through Hole 300mA DCR 1.1Ohm (Typ)
Request a Quote Datasheet
Description
12mH @ 10kHz 2 Line Common Mode Choke Through Hole 300mA DCR 1.1Ohm (Typ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 495-75225-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
495-75225-ND
Common Mode Chokes 495-75225-ND
12mH @ 10kHz 2 Line Common Mode Choke Through Hole 300mA DCR 1.1Ohm (Typ)

12mH @ 10kHz 2 Line Common Mode Choke Through Hole 300mA DCR 1.1Ohm (Typ)

Buy Now Datasheet
Dual 12000uH 10kHz 0.3A Inductor and Choke - 839-B82720A2301N040 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 12000uH 10kHz 0.3A Inductor and Choke
839-B82720A2301N040
Dual 12000uH 10kHz 0.3A Inductor and Choke 839-B82720A2301N040
Common Mode Chokes Dual 12000uH 10kHz 0.3A 1.1Ohm DCR Thru-Hole Box Product overview: B82720A2301N040 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 12000uH, 10kHz, 0.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, 12000uH, 10kHz, 0.3A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82720A2301N040 can be used for catalog matching and distributor lookup.

Common Mode Chokes Dual 12000uH 10kHz 0.3A 1.1Ohm DCR Thru-Hole Box Product overview: B82720A2301N040 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 12000uH, 10kHz, 0.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, 12000uH, 10kHz, 0.3A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82720A2301N040 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-75225-ND 839-B82720A2301N040
Product Name Common Mode Chokes Dual 12000uH 10kHz 0.3A Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole Through Hole
Application Common Mode Choke; RF Choke
DCR 1.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J274JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Chokes - 1-1879855-0 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.2000 ohms
Impedance 22 ohms
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-3N8 0201DS-3N8XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details