TDK U.S.A. Corporation Common Mode Chokes ACT45C-510-2P-TL000

Description
CMC 51UH 200MA 2LN 2.8 KOHM SMD
Request a Quote Datasheet
Description
CMC 51UH 200MA 2LN 2.8 KOHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 445-ACT45C-510-2P-TL000DKR-ND - DigiKey
Thief River Falls, MN, United States
CMC 51UH 200MA 2LN 2.8 KOHM SMD

CMC 51UH 200MA 2LN 2.8 KOHM SMD

Buy Now Datasheet
Common Mode Chokes - 445-ACT45C-510-2P-TL000TR-ND - DigiKey
Thief River Falls, MN, United States
CMC 51UH 200MA 2LN 2.8 KOHM SMD

CMC 51UH 200MA 2LN 2.8 KOHM SMD

Buy Now Datasheet
Common Mode Chokes - 445-ACT45C-510-2P-TL000CT-ND - DigiKey
Thief River Falls, MN, United States
CMC 51UH 200MA 2LN 2.8 KOHM SMD

CMC 51UH 200MA 2LN 2.8 KOHM SMD

Buy Now Datasheet
Automotive 51UH 200MA Inductor and Choke - 839-ACT45C-510-2P-TL000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 51UH 200MA Inductor and Choke
839-ACT45C-510-2P-TL000
Automotive 51UH 200MA Inductor and Choke 839-ACT45C-510-2P-TL000
CMC 51UH 200MA AEC-Q200 125DEGC Product overview: ACT45C-510-2P-TL000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 51UH, 200MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 51UH, 200MA, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-ACT45C-510-2P-TL 000 can be used for catalog matching and distributor lookup.

CMC 51UH 200MA AEC-Q200 125DEGC Product overview: ACT45C-510-2P-TL000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 51UH, 200MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 51UH, 200MA, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-ACT45C-510-2P-TL000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Common Mode Chokes - ACT45C-510-2P-TL000 - 960172-ACT45C-510-2P-TL000 - Win Source Electronics
Laguna Hills, CA, United States
Common Mode Chokes - ACT45C-510-2P-TL000
960172-ACT45C-510-2P-TL000
Common Mode Chokes - ACT45C-510-2P-TL000 960172-ACT45C-510-2P-TL000
Manufacturer: TDK Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 960172-ACT45C-510-2P -TL000 Inductance: 51 µH Test Frequency: 100 kHz Composition: Wirewound Height: 3 mm Categories: Common Mode Chokes Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Min Operating Temperature: -40 °C RMS Current (Irms): 200 mA Series Resistance: 1 Ω

Manufacturer: TDK Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 960172-ACT45C-510-2P-TL000
Inductance: 51 µH
Test Frequency: 100 kHz
Composition: Wirewound
Height: 3 mm
Categories: Common Mode Chokes
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Min Operating Temperature: -40 °C
RMS Current (Irms): 200 mA
Series Resistance: 1 Ω

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-ACT45C-510-2P-TL000DKR-ND 839-ACT45C-510-2P-TL000 960172-ACT45C-510-2P-TL000
Product Name Common Mode Chokes Automotive 51UH 200MA Inductor and Choke Common Mode Chokes - ACT45C-510-2P-TL000
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Application Common Mode Choke; RF Choke RF Choke
DCR 1 ohms
Rated DC Current 200 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

CMF Series 100 MilliHenry (mH) Inductance Common Mode Inductor - CMF23V-104700 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 100000 microH
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-2R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers