EPCOS AG Common Mode Chokes B82724A2482N020

Description
3.3mH @ 10kHz 2 Line Common Mode Choke Through Hole 4.8A DCR 46mOhm (Typ)
Request a Quote Datasheet
Description
3.3mH @ 10kHz 2 Line Common Mode Choke Through Hole 4.8A DCR 46mOhm (Typ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - B82724A2482N020-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
B82724A2482N020-ND
Common Mode Chokes B82724A2482N020-ND
3.3mH @ 10kHz 2 Line Common Mode Choke Through Hole 4.8A DCR 46mOhm (Typ)

3.3mH @ 10kHz 2 Line Common Mode Choke Through Hole 4.8A DCR 46mOhm (Typ)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number B82724A2482N020-ND
Product Name Common Mode Chokes
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.0095uH 250MHz 0.48A Inductor and Choke - 71-0402CS-9N5XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0095 microH
Inductance Tolerance 5 (+/- %)
View Details
E - Core Common Mode Inductor - CME2425-4 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6000 to ? microH
DCR 0.2020 ohms
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-DKFP-E21E-043L-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details