Abracon, LLC Common Mode Chokes ALFT-03A-4

Description
19mH @ 1kHz 2 Line Common Mode Choke Through Hole 500mA DCR 1.2Ohm
Request a Quote Datasheet
Description
19mH @ 1kHz 2 Line Common Mode Choke Through Hole 500mA DCR 1.2Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 535-12489-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
535-12489-ND
Common Mode Chokes 535-12489-ND
19mH @ 1kHz 2 Line Common Mode Choke Through Hole 500mA DCR 1.2Ohm

19mH @ 1kHz 2 Line Common Mode Choke Through Hole 500mA DCR 1.2Ohm

Buy Now Datasheet
19000uH Inductor and Choke - 839-ALFT-03A-4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
19000uH Inductor and Choke
839-ALFT-03A-4
19000uH Inductor and Choke 839-ALFT-03A-4
General Purpose Inductor, 19000uH, 2 Element, ROHS COMPLIANT Product overview: ALFT-03A-4 from Abracon is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19000uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 19000uH, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-ALFT-03A-4 can be used for catalog matching and distributor lookup.

General Purpose Inductor, 19000uH, 2 Element, ROHS COMPLIANT Product overview: ALFT-03A-4 from Abracon is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19000uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 19000uH, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-ALFT-03A-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 535-12489-ND 839-ALFT-03A-4
Product Name Common Mode Chokes 19000uH Inductor and Choke
Operating Temperature -25 to 85 C (-13 to 185 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
DCR 1.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPIL0530-5R6MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Smoothing Filter Chokes - C-24X - Triad Magnetics
Specs
Inductance Range 1.00E6 microH
Rated DC Current 240 milliamps
DCR 50 ohms
View Details
4 suppliers