EPCOS AG Common Mode Chokes B82722A2302N001

Description
1.2mH @ 10kHz 2 Line Common Mode Choke Through Hole 3A DCR 56mOhm (Typ)
Request a Quote Datasheet
Description
1.2mH @ 10kHz 2 Line Common Mode Choke Through Hole 3A DCR 56mOhm (Typ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 495-2743-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
495-2743-ND
Common Mode Chokes 495-2743-ND
1.2mH @ 10kHz 2 Line Common Mode Choke Through Hole 3A DCR 56mOhm (Typ)

1.2mH @ 10kHz 2 Line Common Mode Choke Through Hole 3A DCR 56mOhm (Typ)

Buy Now Datasheet
Common Mode Chokes Dual 1.2mH 10kHz 3A 56mOhm DCR Thru-Hole Box - 3410-B82722A2302N001 - Utmel Electronic Limited
Hong Kong, China
Common Mode Chokes Dual 1.2mH 10kHz 3A 56mOhm DCR Thru-Hole Box
3410-B82722A2302N001
Common Mode Chokes Dual 1.2mH 10kHz 3A 56mOhm DCR Thru-Hole Box 3410-B82722A2302N001
Common Mode Chokes Dual 1.2mH 10kHz 3A 56mOhm DCR Thru-Hole Box

Common Mode Chokes Dual 1.2mH 10kHz 3A 56mOhm DCR Thru-Hole Box

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes RF Inductors
Product Number 495-2743-ND 3410-B82722A2302N001
Product Name Common Mode Chokes Common Mode Chokes Dual 1.2mH 10kHz 3A 56mOhm DCR Thru-Hole Box
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
DCR 0.0560 ohms 0.0560 ohms
Rated DC Current 3000 milliamps 3000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Filters - Common Mode Chokes - 1023240-DFK-33-0002 - Win Source Electronics
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Application RF Choke
DCR 0.1500 ohms
View Details
2 suppliers
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-8N3 0201DS-8N3XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details