EPCOS AG Common Mode Chokes B82721A2402N020

Description
700µH @ 100kHz 2 Line Common Mode Choke Through Hole 4A DCR 30mOhm (Typ)
Request a Quote Datasheet
Description
700µH @ 100kHz 2 Line Common Mode Choke Through Hole 4A DCR 30mOhm (Typ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 495-76064-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
495-76064-ND
Common Mode Chokes 495-76064-ND
700µH @ 100kHz 2 Line Common Mode Choke Through Hole 4A DCR 30mOhm (Typ)

700µH @ 100kHz 2 Line Common Mode Choke Through Hole 4A DCR 30mOhm (Typ)

Buy Now Datasheet
Dual 700uH 100kHz 4A Inductor and Choke - 839-B82721A2402N020 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 700uH 100kHz 4A Inductor and Choke
839-B82721A2402N020
Dual 700uH 100kHz 4A Inductor and Choke 839-B82721A2402N020
Common Mode Chokes Dual 700uH 100kHz 4A 0.03Ohm DCR Thru-Hole Box Product overview: B82721A2402N020 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 700uH, 100kHz, 4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, 700uH, 100kHz, 4A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82721A2402N020 can be used for catalog matching and distributor lookup.

Common Mode Chokes Dual 700uH 100kHz 4A 0.03Ohm DCR Thru-Hole Box Product overview: B82721A2402N020 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 700uH, 100kHz, 4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, 700uH, 100kHz, 4A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82721A2402N020 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-76064-ND 839-B82721A2402N020
Product Name Common Mode Chokes Dual 700uH 100kHz 4A Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole Through Hole
Application Common Mode Choke; RF Choke
DCR 0.0300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2334JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 1-2176782-2 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 5.6 microH
View Details
Automotive 0.056uH 200MHz 0.6A Inductor and Choke - 71-0603CS-56NXGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0560 microH
Inductance Tolerance 2 (+/- %)
View Details