EPCOS AG Common Mode Chokes B82720S2301N042

Description
22mH @ 10kHz 2 Line Common Mode Choke Surface Mount 300mA DCR 1.5Ohm (Typ)
Request a Quote Datasheet
Description
22mH @ 10kHz 2 Line Common Mode Choke Surface Mount 300mA DCR 1.5Ohm (Typ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 495-B82720S2301N042-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
495-B82720S2301N042-ND
Common Mode Chokes 495-B82720S2301N042-ND
22mH @ 10kHz 2 Line Common Mode Choke Surface Mount 300mA DCR 1.5Ohm (Typ)

22mH @ 10kHz 2 Line Common Mode Choke Surface Mount 300mA DCR 1.5Ohm (Typ)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 495-B82720S2301N042-ND
Product Name Common Mode Chokes
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
DCR 1.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-1R5M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J124JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-20N 026011C-20NXJRW , 026011C-20NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Leaded Inductors - 1660182 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 47000 microH
Lead Style Axial; Axial
View Details