EPCOS AG Common Mode Chokes B82724A2142N021

Description
37mH @ 10kHz 2 Line Common Mode Choke Through Hole 1.4A DCR 420mOhm (Typ)
Request a Quote Datasheet
Description
37mH @ 10kHz 2 Line Common Mode Choke Through Hole 1.4A DCR 420mOhm (Typ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - B82724A2142N021-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
B82724A2142N021-ND
Common Mode Chokes B82724A2142N021-ND
37mH @ 10kHz 2 Line Common Mode Choke Through Hole 1.4A DCR 420mOhm (Typ)

37mH @ 10kHz 2 Line Common Mode Choke Through Hole 1.4A DCR 420mOhm (Typ)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number B82724A2142N021-ND
Product Name Common Mode Chokes
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R36M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0402-2472SUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Automotive 0.0027uH 250MHz 0.64A Inductor and Choke - 71-0402CS-2N7XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0027 microH
Inductance Tolerance 2 (+/- %)
View Details
Leaded Inductors - 1048418 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 47 microH
Lead Style Radial; Radial
View Details