TDK U.S.A. Corporation Automotive SMD 80UH 70MA Inductor and Choke ACT1210G-800-2P-TL05

Description
CMC 80UH 70MA 2LN SMD AEC-Q200 Product overview: ACT1210G-800-2P-TL05 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 80UH, 70MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 80UH, 70MA, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-ACT1210G-800-2P- TL05 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CMC 80UH 70MA 2LN SMD AEC-Q200 Product overview: ACT1210G-800-2P-TL05 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 80UH, 70MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 80UH, 70MA, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-ACT1210G-800-2P- TL05 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 80UH 70MA Inductor and Choke - 839-ACT1210G-800-2P-TL05 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 80UH 70MA Inductor and Choke
839-ACT1210G-800-2P-TL05
Automotive SMD 80UH 70MA Inductor and Choke 839-ACT1210G-800-2P-TL05
CMC 80UH 70MA 2LN SMD AEC-Q200 Product overview: ACT1210G-800-2P-TL05 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 80UH, 70MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 80UH, 70MA, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-ACT1210G-800-2P- TL05 can be used for catalog matching and distributor lookup.

CMC 80UH 70MA 2LN SMD AEC-Q200 Product overview: ACT1210G-800-2P-TL05 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 80UH, 70MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 80UH, 70MA, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-ACT1210G-800-2P-TL05 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Filters - Common Mode Chokes
991320-ACT1210G-800-2P-TL05
Filters - Common Mode Chokes 991320-ACT1210G-800-2P-TL05
Win Source Part Number: 991320-ACT1210G-800- 2P-TL05 Category: Filters>Common Mode Chokes Series: ACT Package: Tape & Reel Current Rating (Max): 70mA Standard Package: 6,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Filter Type: Signal Line Height (Max): 0.098" (2.50mm) Number of Lines: 2 Inductance @ Frequency: 80 µH @ 100 kHz DC Resistance (DCR) (Max): 2.4Ohm Package / Case: Horizontal, 4 PC Pad Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.154" L x 0.098" W (3.90mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: TDK Corporation Other Names: 445-ACT1210G-800-2P- TL05CT,445-ACT1210G- 800-2P-TL05DKR,445-A CT1210G-800-2P-TL05T R

Win Source Part Number: 991320-ACT1210G-800-2P-TL05
Category: Filters>Common Mode Chokes
Series: ACT
Package: Tape & Reel
Current Rating (Max): 70mA
Standard Package: 6,000
Mounting: SMD (SMT)
Ratings: AEC-Q200
Filter Type: Signal Line
Height (Max): 0.098" (2.50mm)
Number of Lines: 2
Inductance @ Frequency: 80 µH @ 100 kHz
DC Resistance (DCR) (Max): 2.4Ohm
Package / Case: Horizontal, 4 PC Pad
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.154" L x 0.098" W (3.90mm x 2.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: TDK Corporation
Other Names: 445-ACT1210G-800-2P-TL05CT,445-ACT1210G-800-2P-TL05DKR,445-ACT1210G-800-2P-TL05TR

Buy Now Datasheet
Common Mode Chokes - 445-ACT1210G-800-2P-TL05DKR-ND - DigiKey
Thief River Falls, MN, United States
80µH @ 100kHz 2 Line Common Mode Choke Surface Mount 70mA DCR 2.4Ohm

80µH @ 100kHz 2 Line Common Mode Choke Surface Mount 70mA DCR 2.4Ohm

Buy Now Datasheet
Common Mode Chokes - 445-ACT1210G-800-2P-TL05CT-ND - DigiKey
Thief River Falls, MN, United States
80µH @ 100kHz 2 Line Common Mode Choke Surface Mount 70mA DCR 2.4Ohm

80µH @ 100kHz 2 Line Common Mode Choke Surface Mount 70mA DCR 2.4Ohm

Buy Now Datasheet
Common Mode Chokes - 445-ACT1210G-800-2P-TL05TR-ND - DigiKey
Thief River Falls, MN, United States
80µH @ 100kHz 2 Line Common Mode Choke Surface Mount 70mA DCR 2.4Ohm

80µH @ 100kHz 2 Line Common Mode Choke Surface Mount 70mA DCR 2.4Ohm

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 839-ACT1210G-800-2P-TL05 991320-ACT1210G-800-2P-TL05 445-ACT1210G-800-2P-TL05DKR-ND
Product Name Automotive SMD 80UH 70MA Inductor and Choke Filters - Common Mode Chokes Common Mode Chokes
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Signal Line
Inductance Range 80 microH 80 microH
Inductance Tolerance -30 to 50 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J154JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 1-2176635-2 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 10 microH
View Details
2 suppliers
0402AF Ferrite Chip Inductors - 0402AF-221 0402AF-221XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details