EPCOS AG Common Mode Chokes B82721K2801U030

Description
150µH @ 10kHz 2 Line Common Mode Choke Through Hole 800mA DCR 470mOhm
Request a Quote Datasheet
Description
150µH @ 10kHz 2 Line Common Mode Choke Through Hole 800mA DCR 470mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 495-76179-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
495-76179-ND
Common Mode Chokes 495-76179-ND
150µH @ 10kHz 2 Line Common Mode Choke Through Hole 800mA DCR 470mOhm

150µH @ 10kHz 2 Line Common Mode Choke Through Hole 800mA DCR 470mOhm

Buy Now Datasheet
Dual 15000uH 10kHz 0.8A Inductor and Choke - 839-B82721K2801U030 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 15000uH 10kHz 0.8A Inductor and Choke
839-B82721K2801U030
Dual 15000uH 10kHz 0.8A Inductor and Choke 839-B82721K2801U030
Common Mode Chokes Dual 15000uH 10kHz 0.8A 0.47Ohm DCR Thru-Hole Tray Product overview: B82721K2801U030 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 15000uH, 10kHz, 0.8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, 15000uH, 10kHz, 0.8A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82721K2801U030 can be used for catalog matching and distributor lookup.

Common Mode Chokes Dual 15000uH 10kHz 0.8A 0.47Ohm DCR Thru-Hole Tray Product overview: B82721K2801U030 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 15000uH, 10kHz, 0.8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, 15000uH, 10kHz, 0.8A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82721K2801U030 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-76179-ND 839-B82721K2801U030
Product Name Common Mode Chokes Dual 15000uH 10kHz 0.8A Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole Through Hole
Application Common Mode Choke; RF Choke
DCR 0.4700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-C22C-1N6Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
0603AF (1608) Series Wirewound Ferrite Beads - 0603AF-821 0603AF-821XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details