EPCOS AG Common Mode Chokes B82723A2402N001

Description
2.7mH @ 10kHz 2 Line Common Mode Choke Through Hole 4A DCR 60mOhm (Typ)
Request a Quote Datasheet
Description
2.7mH @ 10kHz 2 Line Common Mode Choke Through Hole 4A DCR 60mOhm (Typ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 495-4398-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
495-4398-ND
Common Mode Chokes 495-4398-ND
2.7mH @ 10kHz 2 Line Common Mode Choke Through Hole 4A DCR 60mOhm (Typ)

2.7mH @ 10kHz 2 Line Common Mode Choke Through Hole 4A DCR 60mOhm (Typ)

Buy Now Datasheet
Laguna Hills, CA, United States
Common Mode Chokes - B82723A2402N001
810479-B82723A2402N001
Common Mode Chokes - B82723A2402N001 810479-B82723A2402N001
Manufacturer: EPCOS (TDK) Win Source Part Number: 810479-B82723A2402N0 01 Packaging: Tray Mounting Style: Through Hole Voltage Rating - AC: 250V Approvals: ENEC, UR, VDE Filter Type: Power Line Number of Lines: 2 Temperature Range - Operating: -40°C ~ 125°C Dimension: 1.102" L x 1.063" W (28.00mm x 27.00mm) Manufacturer Package: Horizontal, 4 PC Pin Height (Maximum): 16.80mm Current Rating (Maximum): 4A DC Resistance (DCR) (Maximum): 60mOhm (Typ) Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 400 MSL Level: 1 (Unlimited) Inductance at Frequency: 2.7mH at 10kHz

Manufacturer: EPCOS (TDK)
Win Source Part Number: 810479-B82723A2402N001
Packaging: Tray
Mounting Style: Through Hole
Voltage Rating - AC: 250V
Approvals: ENEC, UR, VDE
Filter Type: Power Line
Number of Lines: 2
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 1.102" L x 1.063" W (28.00mm x 27.00mm)
Manufacturer Package: Horizontal, 4 PC Pin
Height (Maximum): 16.80mm
Current Rating (Maximum): 4A
DC Resistance (DCR) (Maximum): 60mOhm (Typ)
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 400
MSL Level: 1 (Unlimited)
Inductance at Frequency: 2.7mH at 10kHz

Buy Now

Technical Specifications

  DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-4398-ND 810479-B82723A2402N001
Product Name Common Mode Chokes Common Mode Chokes - B82723A2402N001
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
DCR 0.0600 ohms 0.0600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - 2176783-7 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 4.7 microH
View Details
Power Inductors - ECS-MPI4040R4-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details