Abracon, LLC ASPI-U201610 Wirewound (Resin Shield) ASPI-U201610-1R5M-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-U201610 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 1.5 μH Temperature Rise Current: 2 A Saturation Current: 2.8 A DC Resistance Max: 110 mΩ Operating Temperature: -40°C ~ +125°C Tolerance: 20 SRF: 50 MHz Shielding: Resin Shielded Mounting: SMD Length/Diameter: 2 mm Width: 1.6 mm Height: 1 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-U201610 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 1.5 μH Temperature Rise Current: 2 A Saturation Current: 2.8 A DC Resistance Max: 110 mΩ Operating Temperature: -40°C ~ +125°C Tolerance: 20 SRF: 50 MHz Shielding: Resin Shielded Mounting: SMD Length/Diameter: 2 mm Width: 1.6 mm Height: 1 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASPI-U201610 Wirewound (Resin Shield) - ASPI-U201610-1R5M-T - Abracon, LLC
Spicewood, TX, United States
ASPI-U201610 Wirewound (Resin Shield)
ASPI-U201610-1R5M-T
ASPI-U201610 Wirewound (Resin Shield) ASPI-U201610-1R5M-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-U201610 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 1.5 μH Temperature Rise Current: 2 A Saturation Current: 2.8 A DC Resistance Max: 110 mΩ Operating Temperature: -40°C ~ +125°C Tolerance: 20 SRF: 50 MHz Shielding: Resin Shielded Mounting: SMD Length/Diameter: 2 mm Width: 1.6 mm Height: 1 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPI-U201610
  • Application: Power
  • Type: Wirewound (Resin Shield)
  • Rating: N/A
  • Inductance: 1.5 μH
  • Temperature Rise Current: 2 A
  • Saturation Current: 2.8 A
  • DC Resistance Max: 110 mΩ
  • Operating Temperature: -40°C ~ +125°C
  • Tolerance: 20
  • SRF: 50 MHz
  • Shielding: Resin Shielded
  • Mounting: SMD
  • Length/Diameter: 2 mm
  • Width: 1.6 mm
  • Height: 1 mm
  • Part Status: NPI
  • Package Drawing: #N/A
  • 3D PDF: #N/A
  • STEP: #N/A
Supplier's Site Datasheet
Fixed Inductors - ASPI-U201610-1R5M-T-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ASPI-U201610-1R5M-T-ND
Fixed Inductors ASPI-U201610-1R5M-T-ND
1.5µH Unshielded Wirewound Inductor Nonstandard, 2 Lead

1.5µH Unshielded Wirewound Inductor Nonstandard, 2 Lead

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ASPI-U201610-1R5M-T ASPI-U201610-1R5M-T-ND
Product Name ASPI-U201610 Wirewound (Resin Shield) Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound Wirewound
Application Power Choke RF Choke
Inductance Range 1.5 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductor; Product Range Triad Magnetics - 98B6684 - Newark, An Avnet Company
Specs
Inductance Range 1.00E7 microH
Inductance Tolerance -20 to 50 (+/- %)
DCR 270 ohms
View Details
Fixed Inductors - LF1/4LCT1501F - 1069374-LF1/4LCT1501F - Win Source Electronics
Specs
Configuration Fixed
View Details
Common Mode Chokes - 486-DKFP-C22C-1K10-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
SMD 250MHz Inductor and Choke - 71-0402CS-9N5XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0095 microH
Inductance Tolerance 2 (+/- %)
View Details