EPCOS AG Filters - Common Mode Chokes B82722A2202N001

Description
Win Source Part Number: 1214417-B82722A2202N 001 Category: Filters>Common Mode Chokes Series: B82722 Package: Tray Voltage Rating - AC: 250V Current Rating (Max): 2A Standard Package: 600 Filter Type: Power Line Height (Max): 0.524" (13.30mm) Number of Lines: 2 Inductance @ Frequency: 2.2 mH @ 10 kHz DC Resistance (DCR) (Max): 130mOhm (Typ) Mounting Type: Through Hole Package / Case: Horizontal, 4 PC Pin Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.894" L x 0.878" W (22.70mm x 22.30mm) Alternative Parts (Cross-Reference): B82722-A2202-N1; B82722-A2202N1; B82722A2202N 1; B82722A2202N1; B82722A2202N1.; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8548.00.0000 Mfr: EPCOS - TDK Electronics Other Names: B82722A2202N 1,B82722A2202N 1,B82722A2202N1,495- 2741 Approval Agency: ENEC, UR, VDE
Request a Quote Datasheet
Description
Win Source Part Number: 1214417-B82722A2202N 001 Category: Filters>Common Mode Chokes Series: B82722 Package: Tray Voltage Rating - AC: 250V Current Rating (Max): 2A Standard Package: 600 Filter Type: Power Line Height (Max): 0.524" (13.30mm) Number of Lines: 2 Inductance @ Frequency: 2.2 mH @ 10 kHz DC Resistance (DCR) (Max): 130mOhm (Typ) Mounting Type: Through Hole Package / Case: Horizontal, 4 PC Pin Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.894" L x 0.878" W (22.70mm x 22.30mm) Alternative Parts (Cross-Reference): B82722-A2202-N1; B82722-A2202N1; B82722A2202N 1; B82722A2202N1; B82722A2202N1.; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8548.00.0000 Mfr: EPCOS - TDK Electronics Other Names: B82722A2202N 1,B82722A2202N 1,B82722A2202N1,495- 2741 Approval Agency: ENEC, UR, VDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1214417-B82722A2202N001
Filters - Common Mode Chokes 1214417-B82722A2202N001
Win Source Part Number: 1214417-B82722A2202N 001 Category: Filters>Common Mode Chokes Series: B82722 Package: Tray Voltage Rating - AC: 250V Current Rating (Max): 2A Standard Package: 600 Filter Type: Power Line Height (Max): 0.524" (13.30mm) Number of Lines: 2 Inductance @ Frequency: 2.2 mH @ 10 kHz DC Resistance (DCR) (Max): 130mOhm (Typ) Mounting Type: Through Hole Package / Case: Horizontal, 4 PC Pin Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.894" L x 0.878" W (22.70mm x 22.30mm) Alternative Parts (Cross-Reference): B82722-A2202-N1; B82722-A2202N1; B82722A2202N 1; B82722A2202N1; B82722A2202N1.; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8548.00.0000 Mfr: EPCOS - TDK Electronics Other Names: B82722A2202N 1,B82722A2202N 1,B82722A2202N1,495- 2741 Approval Agency: ENEC, UR, VDE

Win Source Part Number: 1214417-B82722A2202N001
Category: Filters>Common Mode Chokes
Series: B82722
Package: Tray
Voltage Rating - AC: 250V
Current Rating (Max): 2A
Standard Package: 600
Filter Type: Power Line
Height (Max): 0.524" (13.30mm)
Number of Lines: 2
Inductance @ Frequency: 2.2 mH @ 10 kHz
DC Resistance (DCR) (Max): 130mOhm (Typ)
Mounting Type: Through Hole
Package / Case: Horizontal, 4 PC Pin
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.894" L x 0.878" W (22.70mm x 22.30mm)
Alternative Parts (Cross-Reference): B82722-A2202-N1; B82722-A2202N1; B82722A2202N 1; B82722A2202N1; B82722A2202N1.;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8548.00.0000
Mfr: EPCOS - TDK Electronics
Other Names: B82722A2202N 1,B82722A2202N 1,B82722A2202N1,495-2741
Approval Agency: ENEC, UR, VDE

Buy Now Datasheet
Common Mode Chokes - 495-2741-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
495-2741-ND
Common Mode Chokes 495-2741-ND
2.2mH @ 10kHz 2 Line Common Mode Choke Through Hole 2A DCR 130mOhm (Typ)

2.2mH @ 10kHz 2 Line Common Mode Choke Through Hole 2A DCR 130mOhm (Typ)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1214417-B82722A2202N001 495-2741-ND
Product Name Filters - Common Mode Chokes Common Mode Chokes
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Application RF Choke Common Mode Choke; RF Choke
Inductance Range 2200 microH
DCR 0.1300 ohms 0.1300 ohms
Unlock Full Specs
to access all available technical data