EPCOS AG Common Mode Chokes B82722A2252N001

Description
1.7mH @ 10kHz 2 Line Common Mode Choke Through Hole 2.5A DCR 80mOhm (Typ)
Request a Quote Datasheet
Description
1.7mH @ 10kHz 2 Line Common Mode Choke Through Hole 2.5A DCR 80mOhm (Typ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - B82722A2252N001-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
B82722A2252N001-ND
Common Mode Chokes B82722A2252N001-ND
1.7mH @ 10kHz 2 Line Common Mode Choke Through Hole 2.5A DCR 80mOhm (Typ)

1.7mH @ 10kHz 2 Line Common Mode Choke Through Hole 2.5A DCR 80mOhm (Typ)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number B82722A2252N001-ND
Product Name Common Mode Chokes
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-R33MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL1008-2565JUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Automotive 0.0036uH 250MHz 0.84A Inductor and Choke - 71-0402CS-3N6XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0036 microH
Inductance Tolerance 5 (+/- %)
View Details
Surface Mount Inductors - 1678491 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 33 microH
View Details