Abracon, LLC ASPI-U201610 Wirewound (Resin Shield) ASPI-U201610-2R2M-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-U201610 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 2.2 μH Temperature Rise Current: 1.9 A Saturation Current: 1.8 A DC Resistance Max: 120 mΩ Operating Temperature: -40°C ~ +125°C Tolerance: 20 SRF: 44 MHz Shielding: Resin Shielded Mounting: SMD Length/Diameter: 2 mm Width: 1.6 mm Height: 1 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-U201610 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 2.2 μH Temperature Rise Current: 1.9 A Saturation Current: 1.8 A DC Resistance Max: 120 mΩ Operating Temperature: -40°C ~ +125°C Tolerance: 20 SRF: 44 MHz Shielding: Resin Shielded Mounting: SMD Length/Diameter: 2 mm Width: 1.6 mm Height: 1 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASPI-U201610 Wirewound (Resin Shield) - ASPI-U201610-2R2M-T - Abracon, LLC
Spicewood, TX, United States
ASPI-U201610 Wirewound (Resin Shield)
ASPI-U201610-2R2M-T
ASPI-U201610 Wirewound (Resin Shield) ASPI-U201610-2R2M-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-U201610 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 2.2 μH Temperature Rise Current: 1.9 A Saturation Current: 1.8 A DC Resistance Max: 120 mΩ Operating Temperature: -40°C ~ +125°C Tolerance: 20 SRF: 44 MHz Shielding: Resin Shielded Mounting: SMD Length/Diameter: 2 mm Width: 1.6 mm Height: 1 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPI-U201610
  • Application: Power
  • Type: Wirewound (Resin Shield)
  • Rating: N/A
  • Inductance: 2.2 μH
  • Temperature Rise Current: 1.9 A
  • Saturation Current: 1.8 A
  • DC Resistance Max: 120 mΩ
  • Operating Temperature: -40°C ~ +125°C
  • Tolerance: 20
  • SRF: 44 MHz
  • Shielding: Resin Shielded
  • Mounting: SMD
  • Length/Diameter: 2 mm
  • Width: 1.6 mm
  • Height: 1 mm
  • Part Status: NPI
  • Package Drawing: #N/A
  • 3D PDF: #N/A
  • STEP: #N/A
Supplier's Site Datasheet
Fixed Inductors - 535-ASPI-U201610-2R2M-TDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 2.2UH SURFACE MOUNT

FIXED IND 2.2UH SURFACE MOUNT

Buy Now Datasheet
Fixed Inductors - 535-ASPI-U201610-2R2M-TTR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Unshielded Wirewound Inductor Nonstandard, 2 Lead

2.2µH Unshielded Wirewound Inductor Nonstandard, 2 Lead

Buy Now Datasheet
Fixed Inductors - 535-ASPI-U201610-2R2M-TCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 2.2UH SURFACE MOUNT

FIXED IND 2.2UH SURFACE MOUNT

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ASPI-U201610-2R2M-T 535-ASPI-U201610-2R2M-TDKR-ND
Product Name ASPI-U201610 Wirewound (Resin Shield) Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound Wirewound
Application Power Choke RF Choke
Inductance Range 2.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

UT/ET Series Common Mode Inductors - ET2424-012 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 24000 to 350 microH
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-1R5MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers