Abracon, LLC ASPI-M3015 Wirewound (Resin Shield) ASPI-M3015-R47M-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-M3015 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 470 nH Temperature Rise Current: 5 A Saturation Current: 8 A DC Resistance Max: 27 mΩ Operating Temperature: -40°C ~ +125°C Tolerance: 20 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 3 mm Width: 3 mm Height: 1.5 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-M3015 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 470 nH Temperature Rise Current: 5 A Saturation Current: 8 A DC Resistance Max: 27 mΩ Operating Temperature: -40°C ~ +125°C Tolerance: 20 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 3 mm Width: 3 mm Height: 1.5 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASPI-M3015 Wirewound (Resin Shield) - ASPI-M3015-R47M-T - Abracon, LLC
Spicewood, TX, United States
ASPI-M3015 Wirewound (Resin Shield)
ASPI-M3015-R47M-T
ASPI-M3015 Wirewound (Resin Shield) ASPI-M3015-R47M-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-M3015 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 470 nH Temperature Rise Current: 5 A Saturation Current: 8 A DC Resistance Max: 27 mΩ Operating Temperature: -40°C ~ +125°C Tolerance: 20 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 3 mm Width: 3 mm Height: 1.5 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPI-M3015
  • Application: Power
  • Type: Wirewound (Resin Shield)
  • Rating: N/A
  • Inductance: 470 nH
  • Temperature Rise Current: 5 A
  • Saturation Current: 8 A
  • DC Resistance Max: 27 mΩ
  • Operating Temperature: -40°C ~ +125°C
  • Tolerance: 20
  • Shielding: Resin Shielded
  • Mounting: SMD
  • Length/Diameter: 3 mm
  • Width: 3 mm
  • Height: 1.5 mm
  • Part Status: NPI
  • Package Drawing: #N/A
  • 3D PDF: #N/A
  • STEP: #N/A
Supplier's Site Datasheet
Fixed Inductors - ASPI-M3015-R47M-T-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ASPI-M3015-R47M-T-ND
Fixed Inductors ASPI-M3015-R47M-T-ND
470nH Unshielded Inductor Nonstandard, 2 Lead

470nH Unshielded Inductor Nonstandard, 2 Lead

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ASPI-M3015-R47M-T ASPI-M3015-R47M-T-ND
Product Name ASPI-M3015 Wirewound (Resin Shield) Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Application Power Choke RF Choke
Inductance Range 0.4700 microH
Unlock Full Specs
to access all available technical data

Similar Products

UT/ET Series Common Mode Inductors - ET2424-012 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 24000 to 350 microH
View Details
2 suppliers
Specs
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details