Abracon, LLC Common Mode Chokes ALFT-03A-8

Description
5.5mH @ 1kHz 2 Line Common Mode Choke Through Hole 1A DCR 750mOhm
Request a Quote Datasheet
Description
5.5mH @ 1kHz 2 Line Common Mode Choke Through Hole 1A DCR 750mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 535-12493-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
535-12493-ND
Common Mode Chokes 535-12493-ND
5.5mH @ 1kHz 2 Line Common Mode Choke Through Hole 1A DCR 750mOhm

5.5mH @ 1kHz 2 Line Common Mode Choke Through Hole 1A DCR 750mOhm

Buy Now Datasheet
Dual 5500uH 1kHz 1A Inductor and Choke - 839-ALFT-03A-8 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 5500uH 1kHz 1A Inductor and Choke
839-ALFT-03A-8
Dual 5500uH 1kHz 1A Inductor and Choke 839-ALFT-03A-8
Common Mode Chokes Dual 5500uH 1kHz 1A 0.75Ohm DCR Thru-Hole Box Product overview: ALFT-03A-8 from Abracon is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5500uH, 1kHz, 1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, 5500uH, 1kHz, 1A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-ALFT-03A-8 can be used for catalog matching and distributor lookup.

Common Mode Chokes Dual 5500uH 1kHz 1A 0.75Ohm DCR Thru-Hole Box Product overview: ALFT-03A-8 from Abracon is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5500uH, 1kHz, 1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, 5500uH, 1kHz, 1A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-ALFT-03A-8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 535-12493-ND 839-ALFT-03A-8
Product Name Common Mode Chokes Dual 5500uH 1kHz 1A Inductor and Choke
Operating Temperature -25 to 85 C (-13 to 185 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
DCR 0.7500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-F201-04D3-ND - DigiKey
Specs
Application Common Mode Choke; RF Choke
Packing Method Bulk
View Details
Fixed Inductors - RC-8-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details
Power Inductors - ECS-MPIL0630-1R0MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers