EPCOS AG Common Mode Chokes B82724A2302N021

Description
12mH @ 10kHz 2 Line Common Mode Choke Through Hole 3A DCR 125mOhm (Typ)
Request a Quote Datasheet
Description
12mH @ 10kHz 2 Line Common Mode Choke Through Hole 3A DCR 125mOhm (Typ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 495-B82724A2302N021-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
495-B82724A2302N021-ND
Common Mode Chokes 495-B82724A2302N021-ND
12mH @ 10kHz 2 Line Common Mode Choke Through Hole 3A DCR 125mOhm (Typ)

12mH @ 10kHz 2 Line Common Mode Choke Through Hole 3A DCR 125mOhm (Typ)

Buy Now Datasheet
Dual 12000uH 10kHz 3A Inductor and Choke - 839-B82724A2302N021 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 12000uH 10kHz 3A Inductor and Choke
839-B82724A2302N021
Dual 12000uH 10kHz 3A Inductor and Choke 839-B82724A2302N021
Common Mode Chokes Dual 12000uH 10kHz 3A 0.125Ohm DCR Thru-Hole Box Product overview: B82724A2302N021 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 12000uH, 10kHz, 3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, 12000uH, 10kHz, 3A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82724A2302N021 can be used for catalog matching and distributor lookup.

Common Mode Chokes Dual 12000uH 10kHz 3A 0.125Ohm DCR Thru-Hole Box Product overview: B82724A2302N021 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 12000uH, 10kHz, 3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, 12000uH, 10kHz, 3A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82724A2302N021 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-B82724A2302N021-ND 839-B82724A2302N021
Product Name Common Mode Chokes Dual 12000uH 10kHz 3A Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole Through Hole
Application Common Mode Choke; RF Choke
DCR 0.1250 ohms
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-106R8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6.8 microH
DCR 0.1700 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-MPIP0420-6R8MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers