Abracon, LLC ASPI-U252010 Wirewound (Resin Shield) ASPI-U252010-4R7M-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-U252010 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 4.7 μH Temperature Rise Current: 1.4 A Saturation Current: 1.9 A DC Resistance Max: 240 mΩ Operating Temperature: -40°C ~ +125°C Tolerance: 20 SRF: 22 MHz Shielding: Resin Shielded Mounting: SMD Length/Diameter: 2.5 mm Width: 2 mm Height: 1 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-U252010 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 4.7 μH Temperature Rise Current: 1.4 A Saturation Current: 1.9 A DC Resistance Max: 240 mΩ Operating Temperature: -40°C ~ +125°C Tolerance: 20 SRF: 22 MHz Shielding: Resin Shielded Mounting: SMD Length/Diameter: 2.5 mm Width: 2 mm Height: 1 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASPI-U252010 Wirewound (Resin Shield) - ASPI-U252010-4R7M-T - Abracon, LLC
Spicewood, TX, United States
ASPI-U252010 Wirewound (Resin Shield)
ASPI-U252010-4R7M-T
ASPI-U252010 Wirewound (Resin Shield) ASPI-U252010-4R7M-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-U252010 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 4.7 μH Temperature Rise Current: 1.4 A Saturation Current: 1.9 A DC Resistance Max: 240 mΩ Operating Temperature: -40°C ~ +125°C Tolerance: 20 SRF: 22 MHz Shielding: Resin Shielded Mounting: SMD Length/Diameter: 2.5 mm Width: 2 mm Height: 1 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPI-U252010
  • Application: Power
  • Type: Wirewound (Resin Shield)
  • Rating: N/A
  • Inductance: 4.7 μH
  • Temperature Rise Current: 1.4 A
  • Saturation Current: 1.9 A
  • DC Resistance Max: 240 mΩ
  • Operating Temperature: -40°C ~ +125°C
  • Tolerance: 20
  • SRF: 22 MHz
  • Shielding: Resin Shielded
  • Mounting: SMD
  • Length/Diameter: 2.5 mm
  • Width: 2 mm
  • Height: 1 mm
  • Part Status: NPI
  • Package Drawing: #N/A
  • 3D PDF: #N/A
  • STEP: #N/A
Supplier's Site Datasheet
Fixed Inductors - 535-14236-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-14236-1-ND
Fixed Inductors 535-14236-1-ND
4.7µH Unshielded Wirewound Inductor Nonstandard, 2 Lead

4.7µH Unshielded Wirewound Inductor Nonstandard, 2 Lead

Buy Now Datasheet
Fixed Inductors - 535-14236-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-14236-6-ND
Fixed Inductors 535-14236-6-ND
4.7µH Unshielded Wirewound Inductor Nonstandard, 2 Lead

4.7µH Unshielded Wirewound Inductor Nonstandard, 2 Lead

Buy Now Datasheet
Fixed Inductors - 535-14236-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-14236-2-ND
Fixed Inductors 535-14236-2-ND
4.7µH Unshielded Wirewound Inductor Nonstandard, 2 Lead

4.7µH Unshielded Wirewound Inductor Nonstandard, 2 Lead

Buy Now Datasheet
Inductor, Shld, 4.7Uh, 20%, Wirewound; Inductance Abracon - 51AC1809 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shld, 4.7Uh, 20%, Wirewound; Inductance Abracon
51AC1809
Inductor, Shld, 4.7Uh, 20%, Wirewound; Inductance Abracon 51AC1809
INDUCTOR, SHLD, 4.7UH, 20%, WIREWOUND; Inductance:4.7µH; RMS Current (Irms):1.6A; Inductor Construction:Shielde d; Saturation Current (Isat):2.2A; Product Range:ASPI-U Series; Power Inductor Case:2.5mm x 2mm x 1mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, SHLD, 4.7UH, 20%, WIREWOUND; Inductance:4.7µH; RMS Current (Irms):1.6A; Inductor Construction:Shielded; Saturation Current (Isat):2.2A; Product Range:ASPI-U Series; Power Inductor Case:2.5mm x 2mm x 1mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ASPI-U252010-4R7M-T 535-14236-1-ND 51AC1809
Product Name ASPI-U252010 Wirewound (Resin Shield) Fixed Inductors Inductor, Shld, 4.7Uh, 20%, Wirewound; Inductance Abracon
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Wirewound Wirewound Wirewound
Application Power Choke RF Choke
Inductance Range 4.7 microH 4.7 microH
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-30820 - Triad Magnetics
Specs
Technology Standard
Inductance Range 82 microH
DCR 0.2400 ohms
View Details
2 suppliers
Automotive 200MHz 500mA 380mOhm Inductor and Choke - 71-KQ0805TTE68NJ - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 0.0680 microH
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers
Common Mode Chokes - DFK-33-0001-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-4N8 0201DS-4N8XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details