TDK U.S.A. Corporation SMD 100UH 150MA 5.8KOHM Inductor and Choke ACT45B-101-2P-TL003

Description
CMC 100UH 150MA 2LN 5.8KOHM SMD Product overview: ACT45B-101-2P-TL003 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UH, 150MA, 5.8KOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100UH, 150MA, 5.8KOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-ACT45B-101-2P-TL 003 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CMC 100UH 150MA 2LN 5.8KOHM SMD Product overview: ACT45B-101-2P-TL003 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UH, 150MA, 5.8KOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100UH, 150MA, 5.8KOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-ACT45B-101-2P-TL 003 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 100UH 150MA 5.8KOHM Inductor and Choke - 839-ACT45B-101-2P-TL003 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100UH 150MA 5.8KOHM Inductor and Choke
839-ACT45B-101-2P-TL003
SMD 100UH 150MA 5.8KOHM Inductor and Choke 839-ACT45B-101-2P-TL003
CMC 100UH 150MA 2LN 5.8KOHM SMD Product overview: ACT45B-101-2P-TL003 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UH, 150MA, 5.8KOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100UH, 150MA, 5.8KOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-ACT45B-101-2P-TL 003 can be used for catalog matching and distributor lookup.

CMC 100UH 150MA 2LN 5.8KOHM SMD Product overview: ACT45B-101-2P-TL003 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UH, 150MA, 5.8KOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100UH, 150MA, 5.8KOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-ACT45B-101-2P-TL003 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Common Mode Chokes - 445-3959-1-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
445-3959-1-ND
Common Mode Chokes 445-3959-1-ND
100µH @ 100kHz 2 Line Common Mode Choke Surface Mount 5.8 kOhms @ 10MHz 150mA DCR 2Ohm

100µH @ 100kHz 2 Line Common Mode Choke Surface Mount 5.8 kOhms @ 10MHz 150mA DCR 2Ohm

Buy Now Datasheet
Common Mode Chokes - 445-3959-6-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
445-3959-6-ND
Common Mode Chokes 445-3959-6-ND
100µH @ 100kHz 2 Line Common Mode Choke Surface Mount 5.8 kOhms @ 10MHz 150mA DCR 2Ohm

100µH @ 100kHz 2 Line Common Mode Choke Surface Mount 5.8 kOhms @ 10MHz 150mA DCR 2Ohm

Buy Now Datasheet
Common Mode Chokes - 445-3959-2-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
445-3959-2-ND
Common Mode Chokes 445-3959-2-ND
100µH @ 100kHz 2 Line Common Mode Choke Surface Mount 5.8 kOhms @ 10MHz 150mA DCR 2Ohm

100µH @ 100kHz 2 Line Common Mode Choke Surface Mount 5.8 kOhms @ 10MHz 150mA DCR 2Ohm

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 839-ACT45B-101-2P-TL003 445-3959-1-ND
Product Name SMD 100UH 150MA 5.8KOHM Inductor and Choke Common Mode Chokes
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Signal Line
Core Material Ferrite
Inductance Range 100 microH
Unlock Full Specs
to access all available technical data

Similar Products

0402CT (1005) Low Profile Chip Inductors - 0402CT-5N6 0402CT-5N6XJRW , 0402CT-5N6XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
UT/ET Series Common Mode Inductors - UT2020-004 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 1100 to 150 microH
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-5778-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers