Abracon, LLC Common Mode Chokes ACMS-Q3225-220-T

Description
22µH @ 100kHz 2 Line Common Mode Choke Surface Mount 1.1 kOhms @ 10MHz 250mA DCR 500mOhm
Request a Quote Datasheet
Description
22µH @ 100kHz 2 Line Common Mode Choke Surface Mount 1.1 kOhms @ 10MHz 250mA DCR 500mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 535-ACMS-Q3225-220-TTR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
535-ACMS-Q3225-220-TTR-ND
Common Mode Chokes 535-ACMS-Q3225-220-TTR-ND
22µH @ 100kHz 2 Line Common Mode Choke Surface Mount 1.1 kOhms @ 10MHz 250mA DCR 500mOhm

22µH @ 100kHz 2 Line Common Mode Choke Surface Mount 1.1 kOhms @ 10MHz 250mA DCR 500mOhm

Buy Now Datasheet
SMD 22UH 250MA 1.1KOHM Inductor and Choke - 839-ACMS-Q3225-220-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22UH 250MA 1.1KOHM Inductor and Choke
839-ACMS-Q3225-220-T
SMD 22UH 250MA 1.1KOHM Inductor and Choke 839-ACMS-Q3225-220-T
CMC 22UH 250MA 2LN 1.1KOHM SMD Product overview: ACMS-Q3225-220-T from Abracon is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 250MA, 1.1KOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 250MA, 1.1KOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-ACMS-Q3225-220-T can be used for catalog matching and distributor lookup.

CMC 22UH 250MA 2LN 1.1KOHM SMD Product overview: ACMS-Q3225-220-T from Abracon is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 250MA, 1.1KOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 250MA, 1.1KOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-ACMS-Q3225-220-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1095821-ACMS-Q3225-220-T
Filters - Common Mode Chokes 1095821-ACMS-Q3225-220-T
Win Source Part Number: 1095821-ACMS-Q3225-2 20-T Category: Filters>Common Mode Chokes Series: ACMS-Q3225 Package: Tape & Reel (TR) Voltage Rating - DC: 80V Current Rating (Max): 250mA Standard Package: 2,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Filter Type: Signal Line Height (Max): 0.098" (2.50mm) Number of Lines: 2 Impedance @ Frequency: 1.1 kOhms @ 10 MHz Inductance @ Frequency: 22 µH @ 100 kHz DC Resistance (DCR) (Max): 500mOhm Package / Case: Horizontal, 4 PC Pad Temperature Range - Operating: -55°C ~ 150°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Abracon LLC Other Names: 535-ACMS-Q3225-220-T TR,2022-04-05

Win Source Part Number: 1095821-ACMS-Q3225-220-T
Category: Filters>Common Mode Chokes
Series: ACMS-Q3225
Package: Tape & Reel (TR)
Voltage Rating - DC: 80V
Current Rating (Max): 250mA
Standard Package: 2,000
Mounting: SMD (SMT)
Ratings: AEC-Q200
Filter Type: Signal Line
Height (Max): 0.098" (2.50mm)
Number of Lines: 2
Impedance @ Frequency: 1.1 kOhms @ 10 MHz
Inductance @ Frequency: 22 µH @ 100 kHz
DC Resistance (DCR) (Max): 500mOhm
Package / Case: Horizontal, 4 PC Pad
Temperature Range - Operating: -55°C ~ 150°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8548.00.0000
Mfr: Abracon LLC
Other Names: 535-ACMS-Q3225-220-TTR,2022-04-05

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 535-ACMS-Q3225-220-TTR-ND 839-ACMS-Q3225-220-T 1095821-ACMS-Q3225-220-T
Product Name Common Mode Chokes SMD 22UH 250MA 1.1KOHM Inductor and Choke Filters - Common Mode Chokes
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Application Common Mode Choke; RF Choke RF Choke
DCR 0.5000 ohms 0.5000 ohms
Rated DC Current 250 milliamps 250 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI2520R0-3R3-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Common Mode Chokes - CMT-8109-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details