EPCOS AG Common Mode Chokes B82614R2202A030

Description
1mH @ 100kHz 2 Line Common Mode Choke Through Hole 2A DCR 430mOhm (Typ)
Request a Quote Datasheet
Description
1mH @ 100kHz 2 Line Common Mode Choke Through Hole 2A DCR 430mOhm (Typ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 495-B82614R2202A030-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
495-B82614R2202A030-ND
Common Mode Chokes 495-B82614R2202A030-ND
1mH @ 100kHz 2 Line Common Mode Choke Through Hole 2A DCR 430mOhm (Typ)

1mH @ 100kHz 2 Line Common Mode Choke Through Hole 2A DCR 430mOhm (Typ)

Buy Now Datasheet
Laguna Hills, CA, United States
Common Mode Chokes - B82614R2202A030
1150908-B82614R2202A030
Common Mode Chokes - B82614R2202A030 1150908-B82614R2202A030
Manufacturer: EPCOS (TDK) Win Source Part Number: 1150908-B82614R2202A 030 Series: B82614 Packaging: Tray Mounting Style: Through Hole Package: Vertical, 4 PC Pin Voltage Rating - AC: 250V Filter Type: Power Line Size: 1.280" L x 0.827" W (32.50mm x 21.00mm) Number of Lines: 2 Inductance @ Frequency: 1mH @ 100kHz Family Name: B82614 Categories: Filters Manufacturer Homepage: www.epcos.com Height (Maximum): 1.220" (31.00mm) Current Rating (Maximum): 2A DC Resistance (DCR) (Maximum): 430 mOhm (Typ) Introduction Date: January 27, 1999 ECCN: EAR99 Country of Origin: China, Germany, Hungary Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance

Manufacturer: EPCOS (TDK)
Win Source Part Number: 1150908-B82614R2202A030
Series: B82614
Packaging: Tray
Mounting Style: Through Hole
Package: Vertical, 4 PC Pin
Voltage Rating - AC: 250V
Filter Type: Power Line
Size: 1.280" L x 0.827" W (32.50mm x 21.00mm)
Number of Lines: 2
Inductance @ Frequency: 1mH @ 100kHz
Family Name: B82614
Categories: Filters
Manufacturer Homepage: www.epcos.com
Height (Maximum): 1.220" (31.00mm)
Current Rating (Maximum): 2A
DC Resistance (DCR) (Maximum): 430 mOhm (Typ)
Introduction Date: January 27, 1999
ECCN: EAR99
Country of Origin: China, Germany, Hungary
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
1000uH 100KHz 2A Inductor and Choke - 71-B82614R2202A030 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1000uH 100KHz 2A Inductor and Choke
71-B82614R2202A030
1000uH 100KHz 2A Inductor and Choke 71-B82614R2202A030
Power Line Choke Wirewound 1000uH 30% 100KHz Ferrite 2A 0.43Ohm DCR Pin Product overview: B82614R2202A030 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000uH, 100KHz, 2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1000uH, 100KHz, 2A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82614R2202A030 can be used for catalog matching and distributor lookup.

Power Line Choke Wirewound 1000uH 30% 100KHz Ferrite 2A 0.43Ohm DCR Pin Product overview: B82614R2202A030 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000uH, 100KHz, 2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1000uH, 100KHz, 2A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82614R2202A030 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-B82614R2202A030-ND 1150908-B82614R2202A030 71-B82614R2202A030
Product Name Common Mode Chokes Common Mode Chokes - B82614R2202A030 1000uH 100KHz 2A Inductor and Choke
Mounting Option Through Hole Through Hole
Application Common Mode Choke; RF Choke
DCR 0.4300 ohms 0.4300 ohms
Rated DC Current 2000 milliamps 2000 milliamps
Packing Method Tray Tray
Unlock Full Specs
to access all available technical data

Similar Products

30mH 4A 540V Inductor and Choke - 839-DKLP-0229-0430 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 30000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT106-1 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 253 to ? microH
Rated DC Current 4000 milliamps
View Details
4 suppliers
Power Inductors - ECS-HCMPI-0503Q-1R0M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers