Abracon, LLC ASPI-U252010 Wirewound (Resin Shield) ASPI-U252010-R47M-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-U252010 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 470 nH Temperature Rise Current: 4 A Saturation Current: 5.3 A DC Resistance Max: 30 mΩ Operating Temperature: -40°C ~ +125°C Tolerance: 20 SRF: 92 MHz Shielding: Resin Shielded Mounting: SMD Length/Diameter: 2.5 mm Width: 2 mm Height: 1 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-U252010 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 470 nH Temperature Rise Current: 4 A Saturation Current: 5.3 A DC Resistance Max: 30 mΩ Operating Temperature: -40°C ~ +125°C Tolerance: 20 SRF: 92 MHz Shielding: Resin Shielded Mounting: SMD Length/Diameter: 2.5 mm Width: 2 mm Height: 1 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASPI-U252010 Wirewound (Resin Shield) - ASPI-U252010-R47M-T - Abracon, LLC
Spicewood, TX, United States
ASPI-U252010 Wirewound (Resin Shield)
ASPI-U252010-R47M-T
ASPI-U252010 Wirewound (Resin Shield) ASPI-U252010-R47M-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-U252010 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 470 nH Temperature Rise Current: 4 A Saturation Current: 5.3 A DC Resistance Max: 30 mΩ Operating Temperature: -40°C ~ +125°C Tolerance: 20 SRF: 92 MHz Shielding: Resin Shielded Mounting: SMD Length/Diameter: 2.5 mm Width: 2 mm Height: 1 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPI-U252010
  • Application: Power
  • Type: Wirewound (Resin Shield)
  • Rating: N/A
  • Inductance: 470 nH
  • Temperature Rise Current: 4 A
  • Saturation Current: 5.3 A
  • DC Resistance Max: 30 mΩ
  • Operating Temperature: -40°C ~ +125°C
  • Tolerance: 20
  • SRF: 92 MHz
  • Shielding: Resin Shielded
  • Mounting: SMD
  • Length/Diameter: 2.5 mm
  • Width: 2 mm
  • Height: 1 mm
  • Part Status: NPI
  • Package Drawing: #N/A
  • 3D PDF: #N/A
  • STEP: #N/A
Supplier's Site Datasheet
Fixed Inductors - 535-14237-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-14237-2-ND
Fixed Inductors 535-14237-2-ND
470nH Unshielded Wirewound Inductor Nonstandard, 2 Lead

470nH Unshielded Wirewound Inductor Nonstandard, 2 Lead

Buy Now Datasheet
Inductor, Shld, 470Nh, 20%, Wirewound; Inductance Abracon - 51AC1806 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shld, 470Nh, 20%, Wirewound; Inductance Abracon
51AC1806
Inductor, Shld, 470Nh, 20%, Wirewound; Inductance Abracon 51AC1806
INDUCTOR, SHLD, 470NH, 20%, WIREWOUND; Inductance:470nH; RMS Current (Irms):4.6A; Inductor Construction:Shielde d; Saturation Current (Isat):5.8A; Product Range:ASPI-U Series; Power Inductor Case:2.5mm x 2mm x 1mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, SHLD, 470NH, 20%, WIREWOUND; Inductance:470nH; RMS Current (Irms):4.6A; Inductor Construction:Shielded; Saturation Current (Isat):5.8A; Product Range:ASPI-U Series; Power Inductor Case:2.5mm x 2mm x 1mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ASPI-U252010-R47M-T 535-14237-2-ND 51AC1806
Product Name ASPI-U252010 Wirewound (Resin Shield) Fixed Inductors Inductor, Shld, 470Nh, 20%, Wirewound; Inductance Abracon
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Wirewound Wirewound Wirewound
Application Power Choke RF Choke
Inductance Range 0.4700 microH 0.4700 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2155JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-2N5 016008C-2N5XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Leaded Inductors - 1670421 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1300 microH
Lead Style Radial; Radial
View Details