68mH @ 10kHz 2 Line Common Mode Choke Through Hole 200mA DCR 3.3Ohm (Typ)
CMC 68MH 200MA 2LN TH Product overview: B82720H0015A035 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68MH, 200MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 68MH, 200MA, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82720H0015A035 can be used for catalog matching and distributor lookup.
Manufacturer: EPCOS (TDK)
Win Source Part Number: 912710-B82720H0015A0
Series: B82720
Operating Temperature Range: -40°C ~ 125°C
Features: 2 Line Common Mode Choke Through Hole 200mA DCR 3.3Ohm (Typ)
Package: Vertical, 4 PC Pin
Package: Tray
Mounting: Through Hole
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 150
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8548.90.0100
Other Part Number: 495-75226, B82720H 15A 35, B82720H15A35, B82720H15A35-ND
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 495-75226-ND | 839-B82720H0015A035 | 912710-B82720H0015A035 |
| Product Name | Common Mode Chokes | 68MH 200MA Inductor and Choke | Common Mode Chokes - B82720H0015A035 |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Through Hole | Through Hole | Through Hole |
| Application | Common Mode Choke; RF Choke | RF Choke | |
| DCR | 3.3 ohms | ||
| Rated DC Current | 200 milliamps |