Abracon, LLC ASPI-M2512 Wirewound (Resin Shield) ASPI-M2512-R68M-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-M2512 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 680 nH Temperature Rise Current: 3.2 A Saturation Current: 4.2 A DC Resistance Max: 43 mΩ Operating Temperature: -40°C ~ +125°C Tolerance: 20 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 2.5 mm Width: 2 mm Height: 1.2 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-M2512 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 680 nH Temperature Rise Current: 3.2 A Saturation Current: 4.2 A DC Resistance Max: 43 mΩ Operating Temperature: -40°C ~ +125°C Tolerance: 20 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 2.5 mm Width: 2 mm Height: 1.2 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASPI-M2512 Wirewound (Resin Shield) - ASPI-M2512-R68M-T - Abracon, LLC
Spicewood, TX, United States
ASPI-M2512 Wirewound (Resin Shield)
ASPI-M2512-R68M-T
ASPI-M2512 Wirewound (Resin Shield) ASPI-M2512-R68M-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-M2512 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 680 nH Temperature Rise Current: 3.2 A Saturation Current: 4.2 A DC Resistance Max: 43 mΩ Operating Temperature: -40°C ~ +125°C Tolerance: 20 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 2.5 mm Width: 2 mm Height: 1.2 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPI-M2512
  • Application: Power
  • Type: Wirewound (Resin Shield)
  • Rating: N/A
  • Inductance: 680 nH
  • Temperature Rise Current: 3.2 A
  • Saturation Current: 4.2 A
  • DC Resistance Max: 43 mΩ
  • Operating Temperature: -40°C ~ +125°C
  • Tolerance: 20
  • Shielding: Resin Shielded
  • Mounting: SMD
  • Length/Diameter: 2.5 mm
  • Width: 2 mm
  • Height: 1.2 mm
  • Part Status: NPI
  • Package Drawing: #N/A
  • 3D PDF: #N/A
  • STEP: #N/A
Supplier's Site Datasheet
Fixed Inductors - ASPI-M2512-R68M-T-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ASPI-M2512-R68M-T-ND
Fixed Inductors ASPI-M2512-R68M-T-ND
68nH Unshielded Inductor Nonstandard, 2 Lead

68nH Unshielded Inductor Nonstandard, 2 Lead

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ASPI-M2512-R68M-T ASPI-M2512-R68M-T-ND
Product Name ASPI-M2512 Wirewound (Resin Shield) Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Application Power Choke RF Choke
Inductance Range 0.6800 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2563JUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
0402CT (1005) Low Profile Chip Inductors - 0402CT-18N 0402CT-18NXJRW , 0402CT-18NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Surface Mount Inductors - 2125986 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 220 microH
Q Factor 20
View Details