Abracon, LLC Common Mode Chokes ACMS-Q4526C-510-T

Description
51µH @ 100kHz 2 Line Common Mode Choke Surface Mount 230mA DCR 1Ohm
Request a Quote Datasheet
Description
51µH @ 100kHz 2 Line Common Mode Choke Surface Mount 230mA DCR 1Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 535-ACMS-Q4526C-510-TTR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
535-ACMS-Q4526C-510-TTR-ND
Common Mode Chokes 535-ACMS-Q4526C-510-TTR-ND
51µH @ 100kHz 2 Line Common Mode Choke Surface Mount 230mA DCR 1Ohm

51µH @ 100kHz 2 Line Common Mode Choke Surface Mount 230mA DCR 1Ohm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 535-ACMS-Q4526C-510-TTR-ND
Product Name Common Mode Chokes
Operating Temperature -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-R47MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Rod Core Inductor - RC-8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 250 microH
DCR 0.2100 ohms
View Details
3 suppliers
Fixed Inductors - 1674-CL1008-2564JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details