200µH @ 100kHz 2 Line Common Mode Choke Through Hole 6A DCR 15mOhm (Typ)
Common Mode Chokes Dual 200uH 100kHz 6A 0.015Ohm DCR Thru-Hole Box Product overview: B82721K2602N020 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 200uH, 100kHz, 6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, 200uH, 100kHz, 6A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82721K2602N020 can be used for catalog matching and distributor lookup.
Manufacturer: EPCOS (TDK)
Win Source Part Number: 912714-B82721K2602N0
Series: B82721
Operating Temperature Range: -40°C ~ 125°C
Features: 2 Line Common Mode Choke Through Hole 6A DCR 15mOhm (Typ)
Package: Vertical, 4 PC Pin
Package: Tray
Mounting: Through Hole
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 720
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8548.90.0100
Other Part Number: 495-75229, B82721K2602N 20, B82721K2602N20, B82721K2602N20-ND
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 495-75229-ND | 839-B82721K2602N020 | 912714-B82721K2602N020 |
| Product Name | Common Mode Chokes | Dual 200uH 100kHz 6A Inductor and Choke | Common Mode Chokes - B82721K2602N020 |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Through Hole | Through Hole | Through Hole |
| Application | Common Mode Choke; RF Choke | RF Choke | |
| DCR | 0.0150 ohms |