Abracon, LLC ASPI-M2512 Wirewound (Resin Shield) ASPI-M2512-R47M-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-M2512 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 470 nH Temperature Rise Current: 3.5 A Saturation Current: 5 A DC Resistance Max: 35 mΩ Operating Temperature: -40°C ~ +125°C Tolerance: 20 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 2.5 mm Width: 2 mm Height: 1.2 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-M2512 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 470 nH Temperature Rise Current: 3.5 A Saturation Current: 5 A DC Resistance Max: 35 mΩ Operating Temperature: -40°C ~ +125°C Tolerance: 20 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 2.5 mm Width: 2 mm Height: 1.2 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASPI-M2512 Wirewound (Resin Shield) - ASPI-M2512-R47M-T - Abracon, LLC
Spicewood, TX, United States
ASPI-M2512 Wirewound (Resin Shield)
ASPI-M2512-R47M-T
ASPI-M2512 Wirewound (Resin Shield) ASPI-M2512-R47M-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-M2512 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 470 nH Temperature Rise Current: 3.5 A Saturation Current: 5 A DC Resistance Max: 35 mΩ Operating Temperature: -40°C ~ +125°C Tolerance: 20 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 2.5 mm Width: 2 mm Height: 1.2 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPI-M2512
  • Application: Power
  • Type: Wirewound (Resin Shield)
  • Rating: N/A
  • Inductance: 470 nH
  • Temperature Rise Current: 3.5 A
  • Saturation Current: 5 A
  • DC Resistance Max: 35 mΩ
  • Operating Temperature: -40°C ~ +125°C
  • Tolerance: 20
  • Shielding: Resin Shielded
  • Mounting: SMD
  • Length/Diameter: 2.5 mm
  • Width: 2 mm
  • Height: 1.2 mm
  • Part Status: NPI
  • Package Drawing: #N/A
  • 3D PDF: #N/A
  • STEP: #N/A
Supplier's Site Datasheet
Fixed Inductors - ASPI-M2512-R47M-T-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ASPI-M2512-R47M-T-ND
Fixed Inductors ASPI-M2512-R47M-T-ND
470nH Unshielded Inductor Nonstandard, 2 Lead

470nH Unshielded Inductor Nonstandard, 2 Lead

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ASPI-M2512-R47M-T ASPI-M2512-R47M-T-ND
Product Name ASPI-M2512 Wirewound (Resin Shield) Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Application Power Choke RF Choke
Inductance Range 0.4700 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2184JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Molded SMD Inductors - 1624097-9 - TE Connectivity
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Application Power Choke
Inductance Range 470 microH
View Details
2 suppliers
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-5N3 0201DS-5N3XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details