EPCOS AG 49MH 1.5A Inductor and Choke B82724B2152N020

Description
CMC 49MH 1.5A 2LN TH Product overview: B82724B2152N020 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 49MH, 1.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 49MH, 1.5A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82724B2152N020 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CMC 49MH 1.5A 2LN TH Product overview: B82724B2152N020 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 49MH, 1.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 49MH, 1.5A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82724B2152N020 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
49MH 1.5A Inductor and Choke - 839-B82724B2152N020 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
49MH 1.5A Inductor and Choke
839-B82724B2152N020
49MH 1.5A Inductor and Choke 839-B82724B2152N020
CMC 49MH 1.5A 2LN TH Product overview: B82724B2152N020 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 49MH, 1.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 49MH, 1.5A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82724B2152N020 can be used for catalog matching and distributor lookup.

CMC 49MH 1.5A 2LN TH Product overview: B82724B2152N020 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 49MH, 1.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 49MH, 1.5A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82724B2152N020 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Common Mode Chokes - 495-B82724B2152N020-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
495-B82724B2152N020-ND
Common Mode Chokes 495-B82724B2152N020-ND
49mH @ 10kHz 2 Line Common Mode Choke Through Hole 1.5A DCR 530mOhm (Typ)

49mH @ 10kHz 2 Line Common Mode Choke Through Hole 1.5A DCR 530mOhm (Typ)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 839-B82724B2152N020 495-B82724B2152N020-ND
Product Name 49MH 1.5A Inductor and Choke Common Mode Chokes
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole Through Hole
Technology Power Line
Core Material Ferrite
Inductance Range 49000 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2475JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
470uH 100KHz 0.5A Inductor and Choke - 71-DU1352-471M - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 470 microH
Inductance Tolerance 20 (+/- %)
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Common Mode Chokes - 486-5718-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details