EPCOS AG Common Mode Chokes B82722A2801N020

Description
27mH @ 10kHz 2 Line Common Mode Choke Through Hole 800mA DCR 600mOhm (Typ)
Request a Quote Datasheet
Description
27mH @ 10kHz 2 Line Common Mode Choke Through Hole 800mA DCR 600mOhm (Typ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 495-77072-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
495-77072-ND
Common Mode Chokes 495-77072-ND
27mH @ 10kHz 2 Line Common Mode Choke Through Hole 800mA DCR 600mOhm (Typ)

27mH @ 10kHz 2 Line Common Mode Choke Through Hole 800mA DCR 600mOhm (Typ)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 495-77072-ND
Product Name Common Mode Chokes
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1620249 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 2200 microH
Lead Style Axial; Axial
View Details
Power Inductors - 2176638-1 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 0.4700 microH
View Details
2 suppliers