EPCOS AG Common Mode Chokes - B82721K2122N020 B82721K2122N020

Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 912713-B82721K2122N0 20 Series: B82721 Operating Temperature Range: -40°C ~ 125°C Features: 2 Line Common Mode Choke Through Hole 1.2A DCR 280mOhm (Typ) Package: Vertical, 4 PC Pin Package: Tray Mounting: Through Hole Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 720 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 495-2731, B82721K2122N 20, B82721K2122N20
Request a Quote Datasheet
Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 912713-B82721K2122N0 20 Series: B82721 Operating Temperature Range: -40°C ~ 125°C Features: 2 Line Common Mode Choke Through Hole 1.2A DCR 280mOhm (Typ) Package: Vertical, 4 PC Pin Package: Tray Mounting: Through Hole Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 720 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 495-2731, B82721K2122N 20, B82721K2122N20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Common Mode Chokes - B82721K2122N020
912713-B82721K2122N020
Common Mode Chokes - B82721K2122N020 912713-B82721K2122N020
Manufacturer: EPCOS (TDK) Win Source Part Number: 912713-B82721K2122N0 20 Series: B82721 Operating Temperature Range: -40°C ~ 125°C Features: 2 Line Common Mode Choke Through Hole 1.2A DCR 280mOhm (Typ) Package: Vertical, 4 PC Pin Package: Tray Mounting: Through Hole Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 720 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 495-2731, B82721K2122N 20, B82721K2122N20

Manufacturer: EPCOS (TDK)
Win Source Part Number: 912713-B82721K2122N020
Series: B82721
Operating Temperature Range: -40°C ~ 125°C
Features: 2 Line Common Mode Choke Through Hole 1.2A DCR 280mOhm (Typ)
Package: Vertical, 4 PC Pin
Package: Tray
Mounting: Through Hole
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 720
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8548.90.0100
Other Part Number: 495-2731, B82721K2122N 20, B82721K2122N20

Buy Now Datasheet
Common Mode Chokes - 495-2731-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
495-2731-ND
Common Mode Chokes 495-2731-ND
6.8mH @ 10kHz 2 Line Common Mode Choke Through Hole 1.2A DCR 280mOhm (Typ)

6.8mH @ 10kHz 2 Line Common Mode Choke Through Hole 1.2A DCR 280mOhm (Typ)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 912713-B82721K2122N020 495-2731-ND
Product Name Common Mode Chokes - B82721K2122N020 Common Mode Chokes
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole Through Hole
Application RF Choke Common Mode Choke; RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Power Inductors - 2-1625812-0 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 10 microH
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-B21B-1N3L-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI4040R2-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers