Vishay Intertechnology, Inc. Wirewound Resistors RWR80S8250FSRSL

Description
EGS-3-80 825 1% RWR80S8250FS RSL
Request a Quote Datasheet
Description
EGS-3-80 825 1% RWR80S8250FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S8250FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S8250FSRSL
Wirewound Resistors 3110-RWR80S8250FSRSL
EGS-3-80 825 1% RWR80S8250FS RSL

EGS-3-80 825 1% RWR80S8250FS RSL

Supplier's Site Datasheet
RES 825 OHM 2W 1% WW AXIAL - RWR80S8250FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 825 OHM 2W 1% WW AXIAL
RWR80S8250FSRSL
RES 825 OHM 2W 1% WW AXIAL RWR80S8250FSRSL
RES 825ohm 2W 1% WW AXIAL

RES 825ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S8250FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S8250FSRSL-ND
Through Hole Resistors RWR80S8250FSRSL-ND
825 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

825 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S8250FSRSL RWR80S8250FSRSL RWR80S8250FSRSL-ND
Product Name Wirewound Resistors RES 825 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 825 ohms 825 ohms 825 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details