Vishay Intertechnology, Inc. RES 825 OHM 2W 1% WW AXIAL RWR80S8250FRS73

Description
RES 825ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 825ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 825 OHM 2W 1% WW AXIAL - RWR80S8250FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 825 OHM 2W 1% WW AXIAL
RWR80S8250FRS73
RES 825 OHM 2W 1% WW AXIAL RWR80S8250FRS73
RES 825ohm 2W 1% WW AXIAL

RES 825ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S8250FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S8250FRS73
Wirewound Resistors 3110-RWR80S8250FRS73
EGS-3-80 825 1% RWR80S8250FR S73

EGS-3-80 825 1% RWR80S8250FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR80S8250FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S8250FRS73-ND
Through Hole Resistors RWR80S8250FRS73-ND
825 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

825 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S8250FRS73 3110-RWR80S8250FRS73 RWR80S8250FRS73-ND
Product Name RES 825 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 825 ohms 825 ohms 825 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details