Vishay Intertechnology, Inc. Through Hole Resistors RWR80S8060FSRSL

Description
806 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
806 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S8060FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S8060FSRSL-ND
Through Hole Resistors RWR80S8060FSRSL-ND
806 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

806 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 806 OHM 2W 1% WW AXIAL - RWR80S8060FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 806 OHM 2W 1% WW AXIAL
RWR80S8060FSRSL
RES 806 OHM 2W 1% WW AXIAL RWR80S8060FSRSL
RES 806ohm 2W 1% WW AXIAL

RES 806ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S8060FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S8060FSRSL
Wirewound Resistors 3110-RWR80S8060FSRSL
EGS-3-80 806 1% RWR80S8060FS RSL

EGS-3-80 806 1% RWR80S8060FS RSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S8060FSRSL-ND RWR80S8060FSRSL 3110-RWR80S8060FSRSL
Product Name Through Hole Resistors RES 806 OHM 2W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 806 ohms 806 ohms 806 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1278370 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2CT52R122JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details