Vishay Intertechnology, Inc. Through Hole Resistors RWR80S7870BSB12

Description
787 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
787 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S7870BSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S7870BSB12-ND
Through Hole Resistors RWR80S7870BSB12-ND
787 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

787 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S7870BSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S7870BSB12
Wirewound Resistors 3110-RWR80S7870BSB12
EGS-3-80 787 .1% RWR80S7870BS B12

EGS-3-80 787 .1% RWR80S7870BS B12

Supplier's Site Datasheet
RES 787 OHM 2W 0.1% WW AXIAL - RWR80S7870BSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 787 OHM 2W 0.1% WW AXIAL
RWR80S7870BSB12
RES 787 OHM 2W 0.1% WW AXIAL RWR80S7870BSB12
RES 787ohm 2W 0.1% WW AXIAL

RES 787ohm 2W 0.1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S7870BSB12-ND 3110-RWR80S7870BSB12 RWR80S7870BSB12
Product Name Through Hole Resistors Wirewound Resistors RES 787 OHM 2W 0.1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 787 ohms 787 ohms 787 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/4CT52R332JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details