Vishay Intertechnology, Inc. RES 825 OHM 2W 0.1% WW AXIAL RWR80S8250BSS73

Description
RES 825ohm 2W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 825ohm 2W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 825 OHM 2W 0.1% WW AXIAL - RWR80S8250BSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 825 OHM 2W 0.1% WW AXIAL
RWR80S8250BSS73
RES 825 OHM 2W 0.1% WW AXIAL RWR80S8250BSS73
RES 825ohm 2W 0.1% WW AXIAL

RES 825ohm 2W 0.1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S8250BSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S8250BSS73
Wirewound Resistors 3110-RWR80S8250BSS73
EGS-3-80 825 .1% RWR80S8250BS S73

EGS-3-80 825 .1% RWR80S8250BS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR80S8250BSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S8250BSS73-ND
Through Hole Resistors RWR80S8250BSS73-ND
825 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

825 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S8250BSS73 3110-RWR80S8250BSS73 RWR80S8250BSS73-ND
Product Name RES 825 OHM 2W 0.1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 825 ohms 825 ohms 825 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614894-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 274000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers