Vishay Intertechnology, Inc. Wirewound Resistors RWR80S8250FSB12

Description
EGS-3-80 825 1% RWR80S8250FS B12
Request a Quote Datasheet
Description
EGS-3-80 825 1% RWR80S8250FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S8250FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S8250FSB12
Wirewound Resistors 3110-RWR80S8250FSB12
EGS-3-80 825 1% RWR80S8250FS B12

EGS-3-80 825 1% RWR80S8250FS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR80S8250FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S8250FSB12-ND
Through Hole Resistors RWR80S8250FSB12-ND
825 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

825 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 825 OHM 2W 1% WW AXIAL - RWR80S8250FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 825 OHM 2W 1% WW AXIAL
RWR80S8250FSB12
RES 825 OHM 2W 1% WW AXIAL RWR80S8250FSB12
RES 825ohm 2W 1% WW AXIAL

RES 825ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S8250FSB12 RWR80S8250FSB12-ND RWR80S8250FSB12
Product Name Wirewound Resistors Through Hole Resistors RES 825 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 825 ohms 825 ohms 825 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1722206 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers