Vishay Intertechnology, Inc. Through Hole Resistors RWR80S8500FSRSL

Description
850 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
850 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S8500FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S8500FSRSL-ND
Through Hole Resistors RWR80S8500FSRSL-ND
850 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

850 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S8500FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S8500FSRSL
Wirewound Resistors 3110-RWR80S8500FSRSL
EGS-3-80 850 1% RWR80S8500FS RSL

EGS-3-80 850 1% RWR80S8500FS RSL

Supplier's Site Datasheet
RES 850 OHM 2W 1% WW AXIAL - RWR80S8500FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 850 OHM 2W 1% WW AXIAL
RWR80S8500FSRSL
RES 850 OHM 2W 1% WW AXIAL RWR80S8500FSRSL
RES 850ohm 2W 1% WW AXIAL

RES 850ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S8500FSRSL-ND 3110-RWR80S8500FSRSL RWR80S8500FSRSL
Product Name Through Hole Resistors Wirewound Resistors RES 850 OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 850 ohms 850 ohms 850 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1722146 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R365JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details