Vishay Intertechnology, Inc. RES 86.6 OHM 2W 1% WW AXIAL RWR80S86R6FSRSL

Description
RES 86.6ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 86.6ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 86.6 OHM 2W 1% WW AXIAL - RWR80S86R6FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 86.6 OHM 2W 1% WW AXIAL
RWR80S86R6FSRSL
RES 86.6 OHM 2W 1% WW AXIAL RWR80S86R6FSRSL
RES 86.6ohm 2W 1% WW AXIAL

RES 86.6ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S86R6FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S86R6FSRSL
Wirewound Resistors 3110-RWR80S86R6FSRSL
EGS-3-80 86.6 1% RWR80S86R6FS RSL

EGS-3-80 86.6 1% RWR80S86R6FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80S86R6FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S86R6FSRSL-ND
Through Hole Resistors RWR80S86R6FSRSL-ND
86.6 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

86.6 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S86R6FSRSL 3110-RWR80S86R6FSRSL RWR80S86R6FSRSL-ND
Product Name RES 86.6 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 86.6 ohms 86.6 ohms 86.6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1260419 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 4756583 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers