Vishay Intertechnology, Inc. Wirewound Resistors RWR80S75R0FRS70

Description
EGS-3-80 75 1% RWR80S75R0FR S70
Request a Quote Datasheet
Description
EGS-3-80 75 1% RWR80S75R0FR S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S75R0FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S75R0FRS70
Wirewound Resistors 3110-RWR80S75R0FRS70
EGS-3-80 75 1% RWR80S75R0FR S70

EGS-3-80 75 1% RWR80S75R0FR S70

Supplier's Site Datasheet
RES 75 OHM 2W 1% WW AXIAL - RWR80S75R0FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75 OHM 2W 1% WW AXIAL
RWR80S75R0FRS70
RES 75 OHM 2W 1% WW AXIAL RWR80S75R0FRS70
RES 75ohm 2W 1% WW AXIAL

RES 75ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S75R0FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S75R0FRS70-ND
Through Hole Resistors RWR80S75R0FRS70-ND
75 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

75 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S75R0FRS70 RWR80S75R0FRS70 RWR80S75R0FRS70-ND
Product Name Wirewound Resistors RES 75 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 75 ohms 75 ohms 75 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1722175 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS; No
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers