Vishay Intertechnology, Inc. Through Hole Resistors RWR80S7R87FSB12

Description
7.87 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
7.87 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S7R87FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S7R87FSB12-ND
Through Hole Resistors RWR80S7R87FSB12-ND
7.87 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

7.87 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S7R87FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S7R87FSB12
Wirewound Resistors 3110-RWR80S7R87FSB12
EGS-3-80 7.87 1% RWR80S7R87FS B12

EGS-3-80 7.87 1% RWR80S7R87FS B12

Supplier's Site Datasheet
RES 7.87 OHM 2W 1% WW AXIAL - RWR80S7R87FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.87 OHM 2W 1% WW AXIAL
RWR80S7R87FSB12
RES 7.87 OHM 2W 1% WW AXIAL RWR80S7R87FSB12
RES 7.87ohm 2W 1% WW AXIAL

RES 7.87ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S7R87FSB12-ND 3110-RWR80S7R87FSB12 RWR80S7R87FSB12
Product Name Through Hole Resistors Wirewound Resistors RES 7.87 OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 7.87 ohms 7.87 ohms 7.87 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details