Vishay Intertechnology, Inc. Through Hole Resistors RWR80S7R32FRS73

Description
7.32 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
7.32 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S7R32FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S7R32FRS73-ND
Through Hole Resistors RWR80S7R32FRS73-ND
7.32 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

7.32 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 7.32 OHM 2W 1% WW AXIAL - RWR80S7R32FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.32 OHM 2W 1% WW AXIAL
RWR80S7R32FRS73
RES 7.32 OHM 2W 1% WW AXIAL RWR80S7R32FRS73
RES 7.32ohm 2W 1% WW AXIAL

RES 7.32ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S7R32FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S7R32FRS73
Wirewound Resistors 3110-RWR80S7R32FRS73
EGS-3-80 7.32 1% RWR80S7R32FR S73

EGS-3-80 7.32 1% RWR80S7R32FR S73

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S7R32FRS73-ND RWR80S7R32FRS73 3110-RWR80S7R32FRS73
Product Name Through Hole Resistors RES 7.32 OHM 2W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 7.32 ohms 7.32 ohms 7.32 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1311296 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details