Vishay Intertechnology, Inc. RES 6 OHM 2W 1% WW AXIAL RWR80S6R00FSB12

Description
RES 6ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 6ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6 OHM 2W 1% WW AXIAL - RWR80S6R00FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6 OHM 2W 1% WW AXIAL
RWR80S6R00FSB12
RES 6 OHM 2W 1% WW AXIAL RWR80S6R00FSB12
RES 6ohm 2W 1% WW AXIAL

RES 6ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S6R00FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S6R00FSB12-ND
Through Hole Resistors RWR80S6R00FSB12-ND
6 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

6 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S6R00FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S6R00FSB12
Wirewound Resistors 3110-RWR80S6R00FSB12
EGS-3-80 6 1% RWR80S6R00FS B12

EGS-3-80 6 1% RWR80S6R00FS B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S6R00FSB12 RWR80S6R00FSB12-ND 3110-RWR80S6R00FSB12
Product Name RES 6 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6 ohms 6 ohms 6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers