Vishay Intertechnology, Inc. RES 75.3 OHM 2W 1% WW AXIAL RWR80S75R3FSBSL

Description
RES 75.3ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 75.3ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 75.3 OHM 2W 1% WW AXIAL - RWR80S75R3FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75.3 OHM 2W 1% WW AXIAL
RWR80S75R3FSBSL
RES 75.3 OHM 2W 1% WW AXIAL RWR80S75R3FSBSL
RES 75.3ohm 2W 1% WW AXIAL

RES 75.3ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S75R3FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S75R3FSBSL-ND
Through Hole Resistors RWR80S75R3FSBSL-ND
75.3 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

75.3 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S75R3FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S75R3FSBSL
Wirewound Resistors 3110-RWR80S75R3FSBSL
EGS-3-80 75.3 1% RWR80S75R3FS BSL

EGS-3-80 75.3 1% RWR80S75R3FS BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S75R3FSBSL RWR80S75R3FSBSL-ND 3110-RWR80S75R3FSBSL
Product Name RES 75.3 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 75.3 ohms 75.3 ohms 75.3 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R391JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details