Vishay Intertechnology, Inc. RES 6.04 OHM 2W 1% WW AXIAL RWR80S6R04FSS73

Description
RES 6.04ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 6.04ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.04 OHM 2W 1% WW AXIAL - RWR80S6R04FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.04 OHM 2W 1% WW AXIAL
RWR80S6R04FSS73
RES 6.04 OHM 2W 1% WW AXIAL RWR80S6R04FSS73
RES 6.04ohm 2W 1% WW AXIAL

RES 6.04ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S6R04FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S6R04FSS73
Wirewound Resistors 3110-RWR80S6R04FSS73
EGS-3-80 6.04 1% RWR80S6R04FS S73

EGS-3-80 6.04 1% RWR80S6R04FS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR80S6R04FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S6R04FSS73-ND
Through Hole Resistors RWR80S6R04FSS73-ND
6.04 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

6.04 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S6R04FSS73 3110-RWR80S6R04FSS73 RWR80S6R04FSS73-ND
Product Name RES 6.04 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6.04 ohms 6.04 ohms 6.04 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622845-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13300 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details