Vishay Intertechnology, Inc. Through Hole Resistors RWR80S86R6FSS73

Description
86.6 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
86.6 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S86R6FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S86R6FSS73-ND
Through Hole Resistors RWR80S86R6FSS73-ND
86.6 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

86.6 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 86.6 OHM 2W 1% WW AXIAL - RWR80S86R6FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 86.6 OHM 2W 1% WW AXIAL
RWR80S86R6FSS73
RES 86.6 OHM 2W 1% WW AXIAL RWR80S86R6FSS73
RES 86.6ohm 2W 1% WW AXIAL

RES 86.6ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S86R6FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S86R6FSS73
Wirewound Resistors 3110-RWR80S86R6FSS73
EGS-3-80 86.6 1% RWR80S86R6FS S73

EGS-3-80 86.6 1% RWR80S86R6FS S73

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S86R6FSS73-ND RWR80S86R6FSS73 3110-RWR80S86R6FSS73
Product Name Through Hole Resistors RES 86.6 OHM 2W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 86.6 ohms 86.6 ohms 86.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R225JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details