Vishay Intertechnology, Inc. RES 715 OHM 2W 1% WW AXIAL RWR80S7150FRRSL

Description
RES 715ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 715ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 715 OHM 2W 1% WW AXIAL - RWR80S7150FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 715 OHM 2W 1% WW AXIAL
RWR80S7150FRRSL
RES 715 OHM 2W 1% WW AXIAL RWR80S7150FRRSL
RES 715ohm 2W 1% WW AXIAL

RES 715ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S7150FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S7150FRRSL-ND
Through Hole Resistors RWR80S7150FRRSL-ND
715 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

715 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S7150FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S7150FRRSL
Wirewound Resistors 3110-RWR80S7150FRRSL
EGS-3-80 715 1% RWR80S7150FR RSL

EGS-3-80 715 1% RWR80S7150FR RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S7150FRRSL RWR80S7150FRRSL-ND 3110-RWR80S7150FRRSL
Product Name RES 715 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 715 ohms 715 ohms 715 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1722159 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details